TE Connectivity Plug Housing, 3Pos, 3.68Mm, Natural; Product Range Amp Te Connectivity 770331-1

Description
PLUG HOUSING, 3POS, 3.68MM, NATURAL; Product Range:Commercial .062" Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.68mm; For Use With:AMP Commercial .062" Series Contacts RoHS Compliant: Yes
Description
PLUG HOUSING, 3POS, 3.68MM, NATURAL; Product Range:Commercial .062" Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.68mm; For Use With:AMP Commercial .062" Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug Housing, 3Pos, 3.68Mm, Natural; Product Range Amp Te Connectivity - 77AC1031 - Newark, An Avnet Company
Chicago, IL, United States
Plug Housing, 3Pos, 3.68Mm, Natural; Product Range Amp Te Connectivity
77AC1031
Plug Housing, 3Pos, 3.68Mm, Natural; Product Range Amp Te Connectivity 77AC1031
PLUG HOUSING, 3POS, 3.68MM, NATURAL; Product Range:Commercial .062" Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:3.68mm; For Use With:AMP Commercial .062" Series Contacts RoHS Compliant: Yes

PLUG HOUSING, 3POS, 3.68MM, NATURAL; Product Range:Commercial .062" Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:3.68mm; For Use With:AMP Commercial .062" Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 77AC1031
Product Name Plug Housing, 3Pos, 3.68Mm, Natural; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 24 mm (0.9449 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details