TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 770278-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural; No. of Contacts:1Contacts RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural; No. of Contacts:1Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 92F9045 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
92F9045
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 92F9045
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural; No. of Contacts:1Contacts RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural; No. of Contacts:1Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F9045
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 19 mm (0.7480 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details