TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 770277-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural; Size:.785" RoHS Compliant: Yes
Datasheet
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural; Size:.785" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 92F9046 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
92F9046
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 92F9046
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural; Size:.785" RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:0.062" Commercial Pin & Socket Connectors; Colour:Natural; Size:.785" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F9046
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 52 mm (2.05 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details