TE Connectivity Connector Housing, Plug, 4Pos, 3.68Mm; Product Range Amp Te Connectivity 770275-1

Description
CONNECTOR HOUSING, PLUG, 4POS, 3.68MM; Product Range:Commercial .062" Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3.68mm; For Use With:AMP Commercial .062" Series Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 4POS, 3.68MM; Product Range:Commercial .062" Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3.68mm; For Use With:AMP Commercial .062" Series Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 4Pos, 3.68Mm; Product Range Amp Te Connectivity - 01Y1294 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 4Pos, 3.68Mm; Product Range Amp Te Connectivity
01Y1294
Connector Housing, Plug, 4Pos, 3.68Mm; Product Range Amp Te Connectivity 01Y1294
CONNECTOR HOUSING, PLUG, 4POS, 3.68MM; Product Range:Commercial .062" Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:3.68mm; For Use With:AMP Commercial .062" Series Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 4POS, 3.68MM; Product Range:Commercial .062" Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:3.68mm; For Use With:AMP Commercial .062" Series Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01Y1294
Product Name Connector Housing, Plug, 4Pos, 3.68Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details