TE Connectivity Plug & Socket Connector, Receptacle, 4 Position, 3.68Mm; Product Range Amp Te Connectivity 770274-1

Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 4 POSITION, 3.68MM; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.68mm; For Use With:Soft Shell Connectors; Colour:Natural RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 4 POSITION, 3.68MM; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.68mm; For Use With:Soft Shell Connectors; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Receptacle, 4 Position, 3.68Mm; Product Range Amp Te Connectivity - 92F9052 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Receptacle, 4 Position, 3.68Mm; Product Range Amp Te Connectivity
92F9052
Plug & Socket Connector, Receptacle, 4 Position, 3.68Mm; Product Range Amp Te Connectivity 92F9052
PLUG & SOCKET CONNECTOR, RECEPTACLE, 4 POSITION, 3.68MM; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3.68mm; For Use With:Soft Shell Connectors; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RECEPTACLE, 4 POSITION, 3.68MM; Product Range:Commercial 0.062" Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3.68mm; For Use With:Soft Shell Connectors; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F9052
Product Name Plug & Socket Connector, Receptacle, 4 Position, 3.68Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details