TE Connectivity Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 770258-1.

Description
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; PRODUCT RANGE:SL-156 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:SL-156 HOUSINGS; MATING FORCE:LOW ROHS COMPLIANT: YES
Datasheet
Description
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; PRODUCT RANGE:SL-156 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:SL-156 HOUSINGS; MATING FORCE:LOW ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 30AC5768 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
30AC5768
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 30AC5768
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; PRODUCT RANGE:SL-156 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:SL-156 HOUSINGS; MATING FORCE:LOW ROHS COMPLIANT: YES

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; PRODUCT RANGE:SL-156 SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:18AWG; CONTACT PLATING:GOLD PLATED CONTACTS; FOR USE WITH:SL-156 HOUSINGS; MATING FORCE:LOW ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5768
Product Name Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Contacts - 1317G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers