TE Connectivity Headers & Wire Housings 770186-1

Description
Headers & Wire Housings
Request a Quote Datasheet
Description
Headers & Wire Housings
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Headers & Wire Housings
770186-1
Headers & Wire Housings 770186-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Pin & Socket Connectors - 770186-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
770186-1
Pin & Socket Connectors 770186-1
Pin & Socket Connectors 12C PCB THRU MNT HDR

Pin & Socket Connectors 12C PCB THRU MNT HDR

Buy Now Datasheet
Wtb Conn, Header, 12Pos, 3Row, 4.14Mm; No. Of Contacts Amp Te Connectivity - 66F3073 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 12Pos, 3Row, 4.14Mm; No. Of Contacts Amp Te Connectivity
66F3073
Wtb Conn, Header, 12Pos, 3Row, 4.14Mm; No. Of Contacts Amp Te Connectivity 66F3073
WTB CONN, HEADER, 12POS, 3ROW, 4.14MM; No. of Contacts:12Contacts; Product Range:Mini-Universal MATE-N-LOK Series; Contact Termination Type:Through Hole Straight; Pitch Spacing:4.14mm; Gender:Header; Contact Material:Brass RoHS Compliant: No

WTB CONN, HEADER, 12POS, 3ROW, 4.14MM; No. of Contacts:12Contacts; Product Range:Mini-Universal MATE-N-LOK Series; Contact Termination Type:Through Hole Straight; Pitch Spacing:4.14mm; Gender:Header; Contact Material:Brass RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 770186-1 770186-1 66F3073
Product Name Headers & Wire Housings Pin & Socket Connectors Wtb Conn, Header, 12Pos, 3Row, 4.14Mm; No. Of Contacts Amp Te Connectivity
Product Type IC Headers IC Socket IC Headers
Mounting SMT; PCB Through-Hole; Through Hole Straight
Voltage Rating 600 volts
Current Rating 9.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions - 64AC3997 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
PCB Headers & Receptacles - 103322-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details