TE Connectivity No. Of Contacts Amp - Te Connectivity 770174-1.

Description
No. of Contacts:4Contacts; Product Range:Mini-Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.14mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: No
Description
No. of Contacts:4Contacts; Product Range:Mini-Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.14mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 29AC1366 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
29AC1366
No. Of Contacts Amp - Te Connectivity 29AC1366
No. of Contacts:4Contacts; Product Range:Mini-Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.14mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: No

No. of Contacts:4Contacts; Product Range:Mini-Universal MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Solder; Pitch Spacing:4.14mm; Gender:Header; Contact Gender:Pin; Contact Material:Brass RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC1366
Product Name No. Of Contacts Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details