Pin & Socket Connectors 2P UNVL MATE-N-LOCK
CONN HEADER VERT 2POS 4.14MM
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 770166-1 | 770166-1 | 770166-1 |
| Product Name | Headers & Wire Housings | Pin & Socket Connectors | Headers, Male Pins |
| Product Type | IC Headers | IC Socket | IC Headers; Header |
| Mounting | SMT; PCB | Through-Hole; Solder; Through Hole | |
| Voltage Rating | 600 volts | 600 volts | |
| Current Rating | 9.5 amps |