TE Connectivity Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 770144-1.

Description
CONTACT, SOCKET, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.062" SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES
Description
CONTACT, SOCKET, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.062" SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 30AC5766 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
30AC5766
Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 30AC5766
CONTACT, SOCKET, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.062" SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES

CONTACT, SOCKET, 20-14AWG, CRIMP; PRODUCT RANGE:COMMERCIAL 0.062" SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:TIN PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5766
Product Name Contact, Socket, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details