TE Connectivity Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 770101-1

Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity - 19H3393 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
19H3393
Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity 19H3393
PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, NYLON; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19H3393
Product Name Plug & Socket Housing, Plug, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25 mm (0.9843 inch)
Bearing Bore / Ring O.D. 0.7874 inch (20 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details