TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 770093-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 98F4460 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
98F4460
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 98F4460
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98F4460
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63.5 mm (2.5 inch)
Bearing Bore / Ring O.D. 2.25 inch (57.15 mm)
View Details