TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 770092-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 89F2705 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
89F2705
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 89F2705
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:9Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:9Positions; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89F2705
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 14 mm (0.5512 inch)
Bearing Bore / Ring O.D. 0.3937 inch (10 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details