TE Connectivity Plug & Socket Housing, Plug, 5 Position, 5.03Mm; Product Range Amp Te Connectivity 770084-1

Description
PLUG & SOCKET HOUSING, PLUG, 5 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, 5 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 5 Position, 5.03Mm; Product Range Amp Te Connectivity - 92F9067 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 5 Position, 5.03Mm; Product Range Amp Te Connectivity
92F9067
Plug & Socket Housing, Plug, 5 Position, 5.03Mm; Product Range Amp Te Connectivity 92F9067
PLUG & SOCKET HOUSING, PLUG, 5 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 5 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F9067
Product Name Plug & Socket Housing, Plug, 5 Position, 5.03Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 35 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.18 inch (30 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details