TE Connectivity Plug & Socket Housing, Plug, 4 Position, 5.03Mm; Product Range Amp Te Connectivity 770078-1

Description
PLUG & SOCKET HOUSING, PLUG, 4 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, PLUG, 4 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Plug, 4 Position, 5.03Mm; Product Range Amp Te Connectivity - 89F2720 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Plug, 4 Position, 5.03Mm; Product Range Amp Te Connectivity
89F2720
Plug & Socket Housing, Plug, 4 Position, 5.03Mm; Product Range Amp Te Connectivity 89F2720
PLUG & SOCKET HOUSING, PLUG, 4 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes

PLUG & SOCKET HOUSING, PLUG, 4 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89F2720
Product Name Plug & Socket Housing, Plug, 4 Position, 5.03Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 22.22 mm (0.8750 inch)
Bearing Bore / Ring O.D. 0.6250 inch (15.87 mm)
View Details