TE Connectivity Plug & Socket Housing, Receptacle, 4 Position, 5.03Mm; Product Range Amp Te Connectivity 770076-1

Description
PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts RoHS Compliant: Yes
Description
PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, 4 Position, 5.03Mm; Product Range Amp Te Connectivity - 97B2328 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, 4 Position, 5.03Mm; Product Range Amp Te Connectivity
97B2328
Plug & Socket Housing, Receptacle, 4 Position, 5.03Mm; Product Range Amp Te Connectivity 97B2328
PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, 4 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97B2328
Product Name Plug & Socket Housing, Receptacle, 4 Position, 5.03Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details