TE Connectivity Rectangular Wire & Cable Connectors & Housings 770074-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 19.56 MM  [.77 INCH ] Connector Length : 27.81 MM  [1.095 INCH ] Connector Width : 8.64 MM  [.34 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 19.56 MM  [.77 INCH ] Connector Length : 27.81 MM  [1.095 INCH ] Connector Width : 8.64 MM  [.34 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770074-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770074-1
Rectangular Wire & Cable Connectors & Housings 770074-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 19.56 MM  [.77 INCH ] Connector Length : 27.81 MM  [1.095 INCH ] Connector Width : 8.64 MM  [.34 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 5.03 MM  [.198 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 3

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 19.56 MM  [.77 INCH ]
  • Connector Length : 27.81 MM  [1.095 INCH ]
  • Connector Width : 8.64 MM  [.34 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 5.03 MM  [.198 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
340-770074-1
13A 250V Electronic Connector 340-770074-1
3 Pos Wire-to-Wire Plug Housing, 13A, 250V, UL94 V-2 Product overview: 770074-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770074-1 can be used for catalog matching and distributor lookup.

3 Pos Wire-to-Wire Plug Housing, 13A, 250V, UL94 V-2 Product overview: 770074-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770074-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1338098-770074-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1338098-770074-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1338098-770074-1
Win Source Part Number: 1338098-770074-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: Commercial .093" Pin and Socket Number of Positions: 3 Pitch: 0.198" (5.03mm) Color: Natural Connector Type: Plug Contact Type: Male or Female Number of Rows: 1 Fastening Type: Detent Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Base Product Number: 770074

Win Source Part Number: 1338098-770074-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: Commercial .093" Pin and Socket
Number of Positions: 3
Pitch: 0.198" (5.03mm)
Color: Natural
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Detent Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Base Product Number: 770074

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
770074-1
Headers & Wire Housings 770074-1
Comm P&S - Plug and C

Comm P&S - Plug and C

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors - 770074-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770074-1
Connectors 770074-1
03P .093 COMM P&S PLUG HSG

03P .093 COMM P&S PLUG HSG

Buy Now
Rectangular Connector Housings - A14060-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14060-ND
Rectangular Connector Housings A14060-ND
"3 Rectangular Connectors - Housings Plug Natural 0.198"" (5.03mm)"

"3 Rectangular Connectors - Housings Plug Natural 0.198"" (5.03mm)"

Buy Now Datasheet
Connector, Soft Shell; 250 VAC; 13 A (Max.); Plug; Nylon; Natural; 3; 0.093 in. - 70087457 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 250 VAC; 13 A (Max.); Plug; Nylon; Natural; 3; 0.093 in.
70087457
Connector, Soft Shell; 250 VAC; 13 A (Max.); Plug; Nylon; Natural; 3; 0.093 in. 70087457
Soft Shell Connector, 250 VAC Voltage Rating, 13 A Current Rating AMP brand Free hanging mount Housing Material: UL 94V-2 Nylon, Natural Color

Soft Shell Connector, 250 VAC Voltage Rating, 13 A Current Rating

  • AMP brand
  • Free hanging mount
  • Housing Material: UL 94V-2 Nylon, Natural Color
Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770074-1 340-770074-1 1338098-770074-1 770074-1 770074-1 A14060-ND 70087457
Product Name Rectangular Wire & Cable Connectors & Housings 13A 250V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Headers & Wire Housings Connectors Rectangular Connector Housings Connector, Soft Shell; 250 VAC; 13 A (Max.); Plug; Nylon; Natural; 3; 0.093 in.
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - A3220-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers