TE Connectivity Plug And Socket Housing, Plug, 3 Position, 5.03Mm; Product Range Amp Te Connectivity 770074-1

Description
PLUG AND SOCKET HOUSING, PLUG, 3 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors RoHS Compliant: Yes
Description
PLUG AND SOCKET HOUSING, PLUG, 3 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Housing, Plug, 3 Position, 5.03Mm; Product Range Amp Te Connectivity - 89F2719 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Housing, Plug, 3 Position, 5.03Mm; Product Range Amp Te Connectivity
89F2719
Plug And Socket Housing, Plug, 3 Position, 5.03Mm; Product Range Amp Te Connectivity 89F2719
PLUG AND SOCKET HOUSING, PLUG, 3 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors RoHS Compliant: Yes

PLUG AND SOCKET HOUSING, PLUG, 3 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89F2719
Product Name Plug And Socket Housing, Plug, 3 Position, 5.03Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details