TE Connectivity Plug And Socket Housing, Receptacle, 3 Position, 5.03Mm; Product Range Amp Te Connectivity 770070-1

Description
PLUG AND SOCKET HOUSING, RECEPTACLE, 3 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts RoHS Compliant: Yes
Description
PLUG AND SOCKET HOUSING, RECEPTACLE, 3 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Housing, Receptacle, 3 Position, 5.03Mm; Product Range Amp Te Connectivity - 90F4890 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Housing, Receptacle, 3 Position, 5.03Mm; Product Range Amp Te Connectivity
90F4890
Plug And Socket Housing, Receptacle, 3 Position, 5.03Mm; Product Range Amp Te Connectivity 90F4890
PLUG AND SOCKET HOUSING, RECEPTACLE, 3 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts RoHS Compliant: Yes

PLUG AND SOCKET HOUSING, RECEPTACLE, 3 POSITION, 5.03MM; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:5.03mm; For Use With:0.093" Commercial Pin and Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90F4890
Product Name Plug And Socket Housing, Receptacle, 3 Position, 5.03Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.74 inch (95 mm)
View Details