TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 770069-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 89F2711 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
89F2711
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 89F2711
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:2Positions ; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.093" Series; Gender:Plug; No. of Positions:2Positions; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89F2711
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 47 mm (1.85 inch)
Bearing Bore / Ring O.D. 1.65 inch (42 mm)
View Details