TE Connectivity Rectangular Wire & Cable Connectors & Housings 770069-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 16.26 MM  [.64 INCH ] Connector Length : 27.81 MM  [1.095 INCH ] Connector Width : 9.02 MM  [.355 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.3 MM  [.248 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 16.26 MM  [.64 INCH ] Connector Length : 27.81 MM  [1.095 INCH ] Connector Width : 9.02 MM  [.355 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.3 MM  [.248 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770069-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770069-1
Rectangular Wire & Cable Connectors & Housings 770069-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 2 Number of Rows : 1 Number of Signal Positions : 2 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 16.26 MM  [.64 INCH ] Connector Length : 27.81 MM  [1.095 INCH ] Connector Width : 9.02 MM  [.355 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.3 MM  [.248 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-2 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1
  • Number of Signal Positions : 2

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 16.26 MM  [.64 INCH ]
  • Connector Length : 27.81 MM  [1.095 INCH ]
  • Connector Width : 9.02 MM  [.355 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.3 MM  [.248 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-2
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pin & Socket Connectors - 770069-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
770069-1
Pin & Socket Connectors 770069-1
02P .093 COMM P&S PLUG .248CL

02P .093 COMM P&S PLUG .248CL

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770069-1
Pin & Socket Connectors 770069-1
Comm P&S - Plug and C

Comm P&S - Plug and C

Buy Now
Swedesboro, NJ, United States
Pin & Socket Connectors
770069-1
Pin & Socket Connectors 770069-1
Pin & Socket Connectors

Pin & Socket Connectors

Buy Now
Wire Housings & Plugs - 7190138P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7190138P
Wire Housings & Plugs 7190138P
TE Connectivity 770069-1

TE Connectivity 770069-1

Supplier's Site
Wire Housings & Plugs - 7190138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7190138
Wire Housings & Plugs 7190138
TE Connectivity 770069-1

TE Connectivity 770069-1

Supplier's Site
Connectors - 770069-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770069-1
Connectors 770069-1
02P .093 COMM P&S PLUG .248CL

02P .093 COMM P&S PLUG .248CL

Buy Now
Rectangular Connector Housings - A14059-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14059-ND
Rectangular Connector Housings A14059-ND
"2 Rectangular Connectors - Housings Plug Natural 0.248"" (6.30mm)"

"2 Rectangular Connectors - Housings Plug Natural 0.248"" (6.30mm)"

Buy Now Datasheet
Connector, Soft Shell; 250 VAC; 13 A (Max.); Plug; Nylon; Natural; 2; 0.093 in. - 70087455 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; 250 VAC; 13 A (Max.); Plug; Nylon; Natural; 2; 0.093 in.
70087455
Connector, Soft Shell; 250 VAC; 13 A (Max.); Plug; Nylon; Natural; 2; 0.093 in. 70087455
Soft Shell Connector, 250 VAC Voltage Rating, 13 A Current Rating AMP brand Free hanging mount Housing Material: UL 94V-2 Nylon, Natural Color

Soft Shell Connector, 250 VAC Voltage Rating, 13 A Current Rating

  • AMP brand
  • Free hanging mount
  • Housing Material: UL 94V-2 Nylon, Natural Color
Supplier's Site
CONN PLUG W/DETENT 2POS .093 - 792-770069-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG W/DETENT 2POS .093
792-770069-1
CONN PLUG W/DETENT 2POS .093 792-770069-1
CONN PLUG W/DETENT 2POS .093

CONN PLUG W/DETENT 2POS .093

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770069-1 770069-1 7190138P 7190138 770069-1 A14059-ND 70087455 792-770069-1
Product Name Rectangular Wire & Cable Connectors & Housings Pin & Socket Connectors Wire Housings & Plugs Wire Housings & Plugs Connectors Rectangular Connector Housings Connector, Soft Shell; 250 VAC; 13 A (Max.); Plug; Nylon; Natural; 2; 0.093 in. CONN PLUG W/DETENT 2POS .093
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging Free Hanging
Voltage Rating 600 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1445022-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
Data Connectivity Housings - 1-1452480-2 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Geometry Straight; 180
Termination Crimp
View Details
Coax Connectors - 1-1337416-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
7 suppliers