TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 770065-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 89F2717 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
89F2717
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 89F2717
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Commercial 0.093" Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6.3mm; For Use With:0.093" Commercial Pin and Socket Connectors; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89F2717
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

.375 in. ID, .562 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-375562063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 26 mm (1.02 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details