TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 770065-1.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:6.3MM; FOR USE WITH:0.093" COMMERCIAL PIN AND SOCKET CONNECTORS; BODY MATERIAL:NYLON ROHS COMPLIANT: YES
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:6.3MM; FOR USE WITH:0.093" COMMERCIAL PIN AND SOCKET CONNECTORS; BODY MATERIAL:NYLON ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 26AC8773 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
26AC8773
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 26AC8773
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:6.3MM; FOR USE WITH:0.093" COMMERCIAL PIN AND SOCKET CONNECTORS; BODY MATERIAL:NYLON ROHS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:COMMERCIAL 0.093" SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS; PITCH SPACING:6.3MM; FOR USE WITH:0.093" COMMERCIAL PIN AND SOCKET CONNECTORS; BODY MATERIAL:NYLON ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26AC8773
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Material NYLON
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 28 mm (1.1 inch)
Bearing Bore / Ring O.D. 0.8661 inch (22 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details