TE Connectivity Connector Housing, Plug, 1Pos; Product Range Amp Te Connectivity 770064-1

Description
CONNECTOR HOUSING, PLUG, 1POS; Product Range:Commercial .093 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Commercial .093 Series Pin Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, PLUG, 1POS; Product Range:Commercial .093 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Commercial .093 Series Pin Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 1Pos; Product Range Amp Te Connectivity - 89F2710 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 1Pos; Product Range Amp Te Connectivity
89F2710
Connector Housing, Plug, 1Pos; Product Range Amp Te Connectivity 89F2710
CONNECTOR HOUSING, PLUG, 1POS; Product Range:Commercial .093 Series; Gender:Plug; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Commercial .093 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 1POS; Product Range:Commercial .093 Series; Gender:Plug; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP Commercial .093 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89F2710
Product Name Connector Housing, Plug, 1Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.54 inch (90 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details