TE Connectivity Rectangular Wire & Cable Connectors & Housings 770047-1

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 22.99 MM  [.905 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 13.21 MM  [.52 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 22.99 MM  [.905 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 13.21 MM  [.52 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770047-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770047-1
Rectangular Wire & Cable Connectors & Housings 770047-1
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Height : 22.99 MM  [.905 INCH ] Connector Length : 20.32 MM  [.8 INCH ] Connector Width : 13.21 MM  [.52 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 22.99 MM  [.905 INCH ]
  • Connector Length : 20.32 MM  [.8 INCH ]
  • Connector Width : 13.21 MM  [.52 INCH ]
  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.76 - 2.29 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A25740-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25740-ND
Rectangular Connector Housings A25740-ND
3 Rectangular Connectors - Housings Receptacle, Front Section White

3 Rectangular Connectors - Housings Receptacle, Front Section White

Buy Now Datasheet
03P Umnl Ii Cap-Front 94Vo Amp - Te Connectivity - 77AC0994 - Newark, An Avnet Company
Chicago, IL, United States
03P Umnl Ii Cap-Front 94Vo Amp - Te Connectivity
77AC0994
03P Umnl Ii Cap-Front 94Vo Amp - Te Connectivity 77AC0994
03P UMNL II CAP-FRONT 94VO

03P UMNL II CAP-FRONT 94VO

Supplier's Site
03P Umnl Ii Cap-Front 94Vo Rohs Compliant Amp - Te Connectivity - 19H3386 - Newark, An Avnet Company
Chicago, IL, United States
03P Umnl Ii Cap-Front 94Vo Rohs Compliant Amp - Te Connectivity
19H3386
03P Umnl Ii Cap-Front 94Vo Rohs Compliant Amp - Te Connectivity 19H3386
03P UMNL II CAP-FRONT 94VO ROHS COMPLIANT: YES

03P UMNL II CAP-FRONT 94VO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770047-1 A25740-ND 77AC0994
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 03P Umnl Ii Cap-Front 94Vo Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 004770-000 - TE Connectivity
Specs
Mounting Bolted Bus Termination
View Details
Circular Connector Contacts - 1508-008-0253-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details