TE Connectivity Rectangular Wire & Cable Connectors & Housings 770039-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 20.32 MM  [.8 INCH ] Connector Length : 22.99 MM  [.905 INCH ] Connector Width : 20.32 MM  [.8 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 20.32 MM  [.8 INCH ] Connector Length : 22.99 MM  [.905 INCH ] Connector Width : 20.32 MM  [.8 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770039-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770039-1
Rectangular Wire & Cable Connectors & Housings 770039-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 9 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Height : 20.32 MM  [.8 INCH ] Connector Length : 22.99 MM  [.905 INCH ] Connector Width : 20.32 MM  [.8 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 3

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Connector Height : 20.32 MM  [.8 INCH ]
  • Connector Length : 22.99 MM  [.905 INCH ]
  • Connector Width : 20.32 MM  [.8 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
340-770039-1
19A 600V Electronic Connector 340-770039-1
9 Pos Wire Housing, 6.35mm Pitch, 19A, 600V, Crimp, Straight Product overview: 770039-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770039-1 can be used for catalog matching and distributor lookup.

9 Pos Wire Housing, 6.35mm Pitch, 19A, 600V, Crimp, Straight Product overview: 770039-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770039-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Housings - A25746-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A25746-ND
Rectangular Connector Housings A25746-ND
9 Rectangular Connectors - Housings Plug, Front Section White

9 Rectangular Connectors - Housings Plug, Front Section White

Buy Now Datasheet
Connector/Terminal/Pin - 87928670 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
87928670
Connector/Terminal/Pin 87928670
RECTANGULAR CONNECTOR, HOUSING TYPE, WIRE TO WIRE CONNECTION, 8 POSITIONS. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR CONNECTOR, HOUSING TYPE, WIRE TO WIRE CONNECTION, 8 POSITIONS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
09P Umnl Ii Plug-Front 94Vo Rohs Compliant Amp - Te Connectivity - 87H6915 - Newark, An Avnet Company
Chicago, IL, United States
09P Umnl Ii Plug-Front 94Vo Rohs Compliant Amp - Te Connectivity
87H6915
09P Umnl Ii Plug-Front 94Vo Rohs Compliant Amp - Te Connectivity 87H6915
09P UMNL II PLUG-FRONT 94VO ROHS COMPLIANT: YES

09P UMNL II PLUG-FRONT 94VO ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey Radwell International Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770039-1 340-770039-1 A25746-ND 87928670 87H6915
Product Name Rectangular Wire & Cable Connectors & Housings 19A 600V Electronic Connector Rectangular Connector Housings Connector/Terminal/Pin 09P Umnl Ii Plug-Front 94Vo Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

In-Series Adapters - 1057374-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
3 suppliers
Coax Connectors - 1-1478420-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
5 suppliers