TE Connectivity ™ Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers 770032-1

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Package: 38-TSSOP (0.240", 6.10mm Width) Exposed Pad Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Color: Gray
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Package: 38-TSSOP (0.240", 6.10mm Width) Exposed Pad Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - 770032-1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
770032-1
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers 770032-1
Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers Package: 38-TSSOP (0.240", 6.10mm Width) Exposed Pad Product Status: Preliminary Connector Type: Receptacle Contact Type: Female Socket Number of Positions: 5 Number of Rows: 2 Mounting Type: Fixed Color: Gray

Manufacturer: AMIS
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Package: 38-TSSOP (0.240", 6.10mm Width) Exposed Pad
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 5
Number of Rows: 2
Mounting Type: Fixed
Color: Gray

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number 770032-1
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-1385-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af
Input Voltage 2.8 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
1port, 15.4W,IEEE 802.3af indoor PoE midspan - PD-3501G - Microchip Technology, Inc.
Specs
Ports 1
Data Rate 1000 Mbps
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details