TE Connectivity Rectangular Wire & Cable Connectors & Housings 770029-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 21.46 MM  [.84 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 21.46 MM  [.84 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770029-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770029-1
Rectangular Wire & Cable Connectors & Housings 770029-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 12 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 21.46 MM  [.84 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Row-to-Row Spacing : 6.35 MM  [.25 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 3

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Length : 26.67 MM  [1.05 INCH ]
  • Connector Width : 21.46 MM  [.84 INCH ]
  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ]
  • Row-to-Row Spacing : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
770029-1
Headers & Wire Housings 770029-1
UMNL II - Plug and Ca

UMNL II - Plug and Ca

Buy Now
Singapore, Singapore
31A 600V Electronic Connector
340-770029-1
31A 600V Electronic Connector 340-770029-1
12 Pos Power Connector, 31A, 600V, Wire-to-Wire, Receptacle, Crimp Product overview: 770029-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 31A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770029-1 can be used for catalog matching and distributor lookup.

12 Pos Power Connector, 31A, 600V, Wire-to-Wire, Receptacle, Crimp Product overview: 770029-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 31A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770029-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 770029-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770029-1
Connectors 770029-1
12P UMNLII IN-LINE CAP HSG KIT

12P UMNLII IN-LINE CAP HSG KIT

Buy Now
Rectangular Connector Housings - A14252-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14252-ND
Rectangular Connector Housings A14252-ND
12 Rectangular Connectors - Housings Receptacle White

12 Rectangular Connectors - Housings Receptacle White

Buy Now Datasheet
Connector, Soft Shell; Universal MATE-N-LOK II; 12; Receptacle (Cap); Nylon - 70087373 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK II; 12; Receptacle (Cap); Nylon
70087373
Connector, Soft Shell; Universal MATE-N-LOK II; 12; Receptacle (Cap); Nylon 70087373
31A, 600VAC, Soft Shell Connector Nylon housing material One piece housing packaging method Housing Kits Free-Hanging or Panel Mount (Kit = 1 Front and 1 Rear) Ultimate Reliability Not for Interrupting Current For Use Where Repair or Replacement Would Be Difficult UL File No. E28476 CSA File No. LR 16455-113 0.250 Centerline Spacing

31A, 600VAC, Soft Shell Connector

  • Nylon housing material
  • One piece housing packaging method
  • Housing Kits
  • Free-Hanging or Panel Mount (Kit = 1 Front and 1 Rear)
  • Ultimate Reliability
  • Not for Interrupting Current
  • For Use Where Repair or Replacement Would Be Difficult
  • UL File No. E28476
  • CSA File No. LR 16455-113
  • 0.250 Centerline Spacing
Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770029-1 770029-1 340-770029-1 770029-1 A14252-ND 70087373
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings 31A 600V Electronic Connector Connectors Rectangular Connector Housings Connector, Soft Shell; Universal MATE-N-LOK II; 12; Receptacle (Cap); Nylon
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In Free or Panel
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104074-8-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 102155-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102022-2 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole
View Details
2 suppliers
Rectangular Connector Accessories - 102537-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details