TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 770029-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 92F8878 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
92F8878
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 92F8878
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 92F8878
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details