TE Connectivity Rectangular Wire & Cable Connectors & Housings 770026-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 21.46 MM  [.84 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 21.46 MM  [.84 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770026-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770026-1
Rectangular Wire & Cable Connectors & Housings 770026-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Pin Multiple Contact Types : Without Dimensions Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 21.46 MM  [.84 INCH ] Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : CSA, UL, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Assembly Requirement : Unassembled Kit Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Pin
  • Multiple Contact Types : Without

Dimensions


  • Connector Length : 26.67 MM  [1.05 INCH ]
  • Connector Width : 21.46 MM  [.84 INCH ]
  • Panel Thickness (Recommended) : .76 - 2.29 MM  [.03 - .09 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : CSA, UL, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Assembly Requirement : Unassembled Kit
  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
770026-1
Headers & Wire Housings 770026-1
UMNL II - Plug and Ca

UMNL II - Plug and Ca

Buy Now
Rectangular Connector Housings - A14249-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14249-ND
Rectangular Connector Housings A14249-ND
4 Rectangular Connectors - Housings Receptacle White

4 Rectangular Connectors - Housings Receptacle White

Buy Now Datasheet
Singapore, Singapore
31A 600V Electronic Connector
340-770026-1
31A 600V Electronic Connector 340-770026-1
4 Pos 6.35mm Rectangular Wire Housing, Panel Mount, 31A, 600V Product overview: 770026-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 31A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770026-1 can be used for catalog matching and distributor lookup.

4 Pos 6.35mm Rectangular Wire Housing, Panel Mount, 31A, 600V Product overview: 770026-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 31A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770026-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334233-770026-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334233-770026-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334233-770026-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334233-770026-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 4 Color: White Connector Type: Receptacle Contact Type: Male or Female Number of Rows: 1 Fastening Type: Locking Ramp Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Panel Mount, Snap-In ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1199492-CSI,7700261 ,-1199492-CSI-ND,-77 0026-1-SI,A14249,-11 99492-SI-ND,-1199492 -LSI,-1199492-SI,226 6-770026-1,-770026-1 -CSI Base Product Number: 770026 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334233-770026-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 4
Color: White
Connector Type: Receptacle
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Panel Mount, Snap-In
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1199492-CSI,7700261,-1199492-CSI-ND,-770026-1-SI,A14249,-1199492-SI-ND,-1199492-LSI,-1199492-SI,2266-770026-1,-770026-1-CSI
Base Product Number: 770026
RoHS Status: RoHS Compliant

Buy Now Datasheet
Connector, Soft Shell; Universal MATE-N-LOK II; 4; Receptacle (Cap); Nylon - 70087367 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK II; 4; Receptacle (Cap); Nylon
70087367
Connector, Soft Shell; Universal MATE-N-LOK II; 4; Receptacle (Cap); Nylon 70087367
Soft Shell Connector, 250 V Voltage Rating, 5 A Current Rating 600 VAC rated voltage Housing Kits Free-Hanging or Panel Mount (Kit = 1 Front and 1 Rear) Ultimate Reliability Not for Interrupting Current For Use Where Repair or Replacement Would Be Difficult UL File No. E28476 CSA File No. LR 16455-113 0.250 Centerline Spacing

Soft Shell Connector, 250 V Voltage Rating, 5 A Current Rating

  • 600 VAC rated voltage
  • Housing Kits
  • Free-Hanging or Panel Mount (Kit = 1 Front and 1 Rear)
  • Ultimate Reliability
  • Not for Interrupting Current
  • For Use Where Repair or Replacement Would Be Difficult
  • UL File No. E28476
  • CSA File No. LR 16455-113
  • 0.250 Centerline Spacing
Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770026-1 770026-1 A14249-ND 340-770026-1 1334233-770026-1 70087367
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings Rectangular Connector Housings 31A 600V Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connector, Soft Shell; Universal MATE-N-LOK II; 4; Receptacle (Cap); Nylon
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Panel Mount Panel Mount, Snap-In Panel Mount, Snap-In Free/Panel
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Housings - 103681-5-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line)
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 102387-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 250 volts
View Details
6 suppliers