TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 770024-1.

Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; COLOUR:WHITE; NO. OF CONTACTS:2CONTACTSRO HS COMPLIANT: YES
Description
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; COLOUR:WHITE; NO. OF CONTACTS:2CONTACTSRO HS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 29AC1358 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
29AC1358
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 29AC1358
PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS ; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; COLOUR:WHITE; NO. OF CONTACTS:2CONTACTSRO HS COMPLIANT: YES

PLUG AND SOCKET CONNECTOR HOUSING; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; GENDER:RECEPTACLE; NO. OF POSITIONS:2POSITIONS; PITCH SPACING:6.35MM; FOR USE WITH:UNIVERSAL MATE-N-LOK CONNECTORS; COLOUR:WHITE; NO. OF CONTACTS:2CONTACTSROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 29AC1358
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details