TE Connectivity Rectangular Wire & Cable Connectors & Housings 770019-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 22.99 MM  [.905 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 22.99 MM  [.905 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770019-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770019-1
Rectangular Wire & Cable Connectors & Housings 770019-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 4 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 26.67 MM  [1.05 INCH ] Connector Width : 22.99 MM  [.905 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : LR 7189, Certified Compatible With Agency/Standards Products : VDE, CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Connector Length : 26.67 MM  [1.05 INCH ]
  • Connector Width : 22.99 MM  [.905 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • CSA Rating : LR 7189, Certified
  • Compatible With Agency/Standards Products : VDE, CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 770019-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
770019-1
Headers & Wire Housings 770019-1
UMNL II - Plug and Ca

UMNL II - Plug and Ca

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
31A 600V Electronic Connector
340-770019-1
31A 600V Electronic Connector 340-770019-1
4 Pos Wire-to-Wire Plug Housing, 31A, 600V, UL94 V-0 Product overview: 770019-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 31A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770019-1 can be used for catalog matching and distributor lookup.

4 Pos Wire-to-Wire Plug Housing, 31A, 600V, UL94 V-0 Product overview: 770019-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 31A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 31A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770019-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 8649767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
8649767
Wire Housings & Plugs 8649767
TE Connectivity 770019-1

TE Connectivity 770019-1

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Housings - 1226046-770019-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1226046-770019-1
Connectors, Interconnects - Rectangular Connectors - Housings 1226046-770019-1
Win Source Part Number: 1226046-770019-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Universal MATE-N-LOK II Number of Positions: 4 Color: White Connector Type: Plug Contact Type: Male or Female Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 770019-1.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -1177339-SI,7700191, -1177339-SI-ND,-1177 339-CSI-ND,-770019-1 -CSI,A14242,-1177339 -CSI,-770019-1-SI Base Product Number: 770019

Win Source Part Number: 1226046-770019-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Universal MATE-N-LOK II
Number of Positions: 4
Color: White
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 770019-1.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -1177339-SI,7700191,-1177339-SI-ND,-1177339-CSI-ND,-770019-1-CSI,A14242,-1177339-CSI,-770019-1-SI
Base Product Number: 770019

Buy Now Datasheet
Rectangular Connector Housings - A14242-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14242-ND
Rectangular Connector Housings A14242-ND
4 Rectangular Connectors - Housings Plug White

4 Rectangular Connectors - Housings Plug White

Buy Now Datasheet
Connector, Soft Shell; Universal MATE-N-LOK II; 4; Plug; Nylon; White; 0.25 in. - 70087353 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK II; 4; Plug; Nylon; White; 0.25 in.
70087353
Connector, Soft Shell; Universal MATE-N-LOK II; 4; Plug; Nylon; White; 0.25 in. 70087353
Soft Shell Connector, 250 V Voltage Rating, 5 A Current Rating 600 VAC rated voltage Housing Kits Free-Hanging or Panel Mount (Kit = 1 Front and 1 Rear) Ultimate Reliability Not for Interrupting Current For Use Where Repair or Replacement Would Be Difficult UL File No. E28476 CSA File No. LR 16455-113 0.250 Centerline Spacing

Soft Shell Connector, 250 V Voltage Rating, 5 A Current Rating

  • 600 VAC rated voltage
  • Housing Kits
  • Free-Hanging or Panel Mount (Kit = 1 Front and 1 Rear)
  • Ultimate Reliability
  • Not for Interrupting Current
  • For Use Where Repair or Replacement Would Be Difficult
  • UL File No. E28476
  • CSA File No. LR 16455-113
  • 0.250 Centerline Spacing
Supplier's Site
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 92F9080 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
92F9080
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 92F9080
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Connector Mounting:Free HangingRoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Connector Mounting:Free HangingRoHS Compliant: Yes

Supplier's Site
04P Umnlii In-Lne Plug Hsg Kit Rohs Compliant Amp - Te Connectivity - 82AC1951 - Newark, An Avnet Company
Chicago, IL, United States
04P Umnlii In-Lne Plug Hsg Kit Rohs Compliant Amp - Te Connectivity
82AC1951
04P Umnlii In-Lne Plug Hsg Kit Rohs Compliant Amp - Te Connectivity 82AC1951
04P UMNLII IN-LNE PLUG HSG KIT ROHS COMPLIANT: YES

04P UMNLII IN-LNE PLUG HSG KIT ROHS COMPLIANT: YES

Supplier's Site
04P Umnlii In-Lne Plug Hsg Kit Amp - Te Connectivity - 77AC0982 - Newark, An Avnet Company
Chicago, IL, United States
04P Umnlii In-Lne Plug Hsg Kit Amp - Te Connectivity
77AC0982
04P Umnlii In-Lne Plug Hsg Kit Amp - Te Connectivity 77AC0982
04P UMNLII IN-LNE PLUG HSG KIT

04P UMNLII IN-LNE PLUG HSG KIT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770019-1 770019-1 340-770019-1 8649767 1226046-770019-1 A14242-ND 70087353 92F9080 82AC1951
Product Name Rectangular Wire & Cable Connectors & Housings Headers & Wire Housings 31A 600V Electronic Connector Wire Housings & Plugs Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Connector, Soft Shell; Universal MATE-N-LOK II; 4; Plug; Nylon; White; 0.25 in. Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 04P Umnlii In-Lne Plug Hsg Kit Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging Free HangingRoHS Compliant: Yes
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 1-1318115-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers
Between Series Adapters - 1058656-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details