TE Connectivity Rectangular Wire & Cable Connectors & Housings 770018-1

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 22.99 MM  [.905 INCH ] Connector Width : 20.32 MM  [.8 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 22.99 MM  [.905 INCH ] Connector Width : 20.32 MM  [.8 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 770018-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
770018-1
Rectangular Wire & Cable Connectors & Housings 770018-1
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Contact Features Contact Layout : Inline Contact Retention Within Housing : Without Contact Type : Socket Multiple Contact Types : Without Dimensions Connector Length : 22.99 MM  [.905 INCH ] Connector Width : 20.32 MM  [.8 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon GF Industry Standards CSA Rating : Certified, LR 7189 Compatible With Agency/Standards Products : UL, CSA, VDE Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1

Contact Features


  • Contact Layout : Inline
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • Multiple Contact Types : Without

Dimensions


  • Connector Length : 22.99 MM  [.905 INCH ]
  • Connector Width : 20.32 MM  [.8 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon GF

Industry Standards


  • CSA Rating : Certified, LR 7189
  • Compatible With Agency/Standards Products : UL, CSA, VDE
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 120 DEGC  [-67 - 248 DEGF ]
Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
340-770018-1
600V Electronic Connector 340-770018-1
3 Pos 600V Wire-to-Wire Plug Housing Kit Product overview: 770018-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770018-1 can be used for catalog matching and distributor lookup.

3 Pos 600V Wire-to-Wire Plug Housing Kit Product overview: 770018-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-770018-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers & Wire Housings - 770018-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
770018-1
Headers & Wire Housings 770018-1
03P UMNLII IN-LNE PLUG HSG KIT

03P UMNLII IN-LNE PLUG HSG KIT

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
770018-1
Headers & Wire Housings 770018-1
UMNL II - Plug and Ca

UMNL II - Plug and Ca

Buy Now
Connectors, Interconnects - Rectangular Connectors - Housings - 1014662-770018-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Housings
1014662-770018-1
Connectors, Interconnects - Rectangular Connectors - Housings 1014662-770018-1
Win Source Part Number: 1014662-770018-1 Category: Connectors, Interconnects>Rectan gular Connectors - Housings Series: Universal MATE-N-LOK II Number of Positions: 3 Color: White Connector Type: Plug Contact Type: Male or Female Number of Rows: 1 Fastening Type: Latch Lock Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: 2266-770018-1,-77001 8-1-CSI,7700181,-770 018-1-SI,A14241 Base Product Number: 770018

Win Source Part Number: 1014662-770018-1
Category: Connectors, Interconnects>Rectangular Connectors - Housings
Series: Universal MATE-N-LOK II
Number of Positions: 3
Color: White
Connector Type: Plug
Contact Type: Male or Female
Number of Rows: 1
Fastening Type: Latch Lock
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-770018-1,-770018-1-CSI,7700181,-770018-1-SI,A14241
Base Product Number: 770018

Buy Now Datasheet
Rectangular Connector Housings - A14241-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A14241-ND
Rectangular Connector Housings A14241-ND
3 Rectangular Connectors - Housings Plug White

3 Rectangular Connectors - Housings Plug White

Buy Now Datasheet
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity - 92F9079 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity
92F9079
Plug And Socket Connector Housing; Product Range Amp - Te Connectivity 92F9079
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Connector Mounting:Free HangingRoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK Series; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK Connectors; Colour:White; Connector Mounting:Free HangingRoHS Compliant: Yes

Supplier's Site
Connector, Soft Shell; Universal MATE-N-LOK II; 3; Plug; Nylon; White; 0.25 in. - 70087351 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Soft Shell; Universal MATE-N-LOK II; 3; Plug; Nylon; White; 0.25 in.
70087351
Connector, Soft Shell; Universal MATE-N-LOK II; 3; Plug; Nylon; White; 0.25 in. 70087351
Soft Shell Connector, 250 V Voltage Rating, 5 A Current Rating 600 VAC rated voltage Housing Kits Free-Hanging or Panel Mount (Kit = 1 Front and 1 Rear) Ultimate Reliability Not for Interrupting Current For Use Where Repair or Replacement Would Be Difficult UL File No. E28476 CSA File No. LR 16455-113 0.250 Centerline Spacing

Soft Shell Connector, 250 V Voltage Rating, 5 A Current Rating

  • 600 VAC rated voltage
  • Housing Kits
  • Free-Hanging or Panel Mount (Kit = 1 Front and 1 Rear)
  • Ultimate Reliability
  • Not for Interrupting Current
  • For Use Where Repair or Replacement Would Be Difficult
  • UL File No. E28476
  • CSA File No. LR 16455-113
  • 0.250 Centerline Spacing
Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770018-1 340-770018-1 770018-1 1014662-770018-1 A14241-ND 92F9079 70087351
Product Name Rectangular Wire & Cable Connectors & Housings 600V Electronic Connector Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Housings Rectangular Connector Housings Plug And Socket Connector Housing; Product Range Amp - Te Connectivity Connector, Soft Shell; Universal MATE-N-LOK II; 3; Plug; Nylon; White; 0.25 in.
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line) Free HangingRoHS Compliant: Yes Free Hanging
Voltage Rating 600 volts 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-056-0305-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ribbon Cable Connectors - 1-111446-7 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
Ribbon Cable Connectors - 102156-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 054460-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount & Wire Mount
View Details