TE Connectivity Housing, Plug, Mate-N-Lock, 2Way; Product Range Te Connectivity 770017-1

Description
HOUSING, PLUG, MATE-N-LOCK, 2WAY; Product Range:Universal MATE-N-LOK II Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK II Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
HOUSING, PLUG, MATE-N-LOCK, 2WAY; Product Range:Universal MATE-N-LOK II Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK II Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Plug, Mate-N-Lock, 2Way; Product Range Te Connectivity - 69W0886 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Plug, Mate-N-Lock, 2Way; Product Range Te Connectivity
69W0886
Housing, Plug, Mate-N-Lock, 2Way; Product Range Te Connectivity 69W0886
HOUSING, PLUG, MATE-N-LOCK, 2WAY; Product Range:Universal MATE-N-LOK II Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK II Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HOUSING, PLUG, MATE-N-LOCK, 2WAY; Product Range:Universal MATE-N-LOK II Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK II Series Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 69W0886
Product Name Housing, Plug, Mate-N-Lock, 2Way; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 12.7 mm (0.5000 inch)
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details