TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 770016-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK II Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK II Pin Contacts; Colour:White RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK II Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK II Pin Contacts; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 27C5223 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
27C5223
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 27C5223
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK II Series; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK II Pin Contacts; Colour:White RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Universal MATE-N-LOK II Series; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:6.35mm; For Use With:Universal MATE-N-LOK II Pin Contacts; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27C5223
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.62 inch (41.27 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details