Power Pin Crimp Tool, Wire-to-Wire, 19A, 600V, UL, VDE Product overview: 770009-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770009-1 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Win Source Part Number: 908409-770009-1
Series: Universal MATE-N-LOK II
Features: Split Pin Contact Tin 18-24 AWG Crimp
Package: Reel - TR
Family Name: 770009
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 770009-1-ND, A25170, 7700091, A14254TR, -770009-1-SI, A25170-ND, A14254CT
Split Pin Contact Tin 18-24 AWG Crimp
Split Pin Contact Tin 18-24 AWG Crimp
CONTACT, PIN, 24-18AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:24AWG RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 332-770009-1 | 908409-770009-1 | A14254TR-ND | 16H5721 |
| Product Name | 19A 600V Electronic Connector | Rectangular Connectors - 770009-1 | Rectangular Connector Contacts | Contact, Pin, 24-18Awg, Crimp; Product Range Amp - Te Connectivity |
| Gender | Male / Plug | |||
| Termination | Crimp | Crimp | ||
| Voltage Rating | 600 volts |