TE Connectivity Connectors 770007-1

Description
UMNL II PIN PTPBR
Request a Quote Datasheet
Description
UMNL II PIN PTPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 770007-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770007-1
Connectors 770007-1
UMNL II PIN PTPBR

UMNL II PIN PTPBR

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connectors, Interconnects - Rectangular Connectors - Contacts - 1025877-770007-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Contacts
1025877-770007-1
Connectors, Interconnects - Rectangular Connectors - Contacts 1025877-770007-1
Win Source Part Number: 1025877-770007-1 Category: Connectors, Interconnects>Rectan gular Connectors - Contacts Series: Universal MATE-N-LOK II Contact Finish: Tin Package: Tape & Reel (TR),Cut Tape (CT) Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Split Pin Standard Package: 4,000 Alternative Parts (Cross-Reference): 39-00-0041; 02-09-2103; 171636-1; 39-00-0049; 170360-1; 794017-1770007-1.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Mfr: TE Connectivity AMP Connectors Other Names: -770007-1-CSI,770007 -1-ND,7700071,A25174 TR,A25174CT,A25174-N D,-770007-1-SI,A2517 4 Base Product Number: 770007

Win Source Part Number: 1025877-770007-1
Category: Connectors, Interconnects>Rectangular Connectors - Contacts
Series: Universal MATE-N-LOK II
Contact Finish: Tin
Package: Tape & Reel (TR),Cut Tape (CT)
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Split Pin
Standard Package: 4,000
Alternative Parts (Cross-Reference): 39-00-0041; 02-09-2103; 171636-1; 39-00-0049; 170360-1; 794017-1770007-1.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Mfr: TE Connectivity AMP Connectors
Other Names: -770007-1-CSI,770007-1-ND,7700071,A25174TR,A25174CT,A25174-ND,-770007-1-SI,A25174
Base Product Number: 770007

Buy Now Datasheet
Rectangular Connector Contacts - A25174CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25174CT-ND
Rectangular Connector Contacts A25174CT-ND
Split Pin Contact Tin 14-20 AWG Crimp

Split Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A25174TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A25174TR-ND
Rectangular Connector Contacts A25174TR-ND
Split Pin Contact Tin 14-20 AWG Crimp

Split Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-770007-1
19A 600V Electronic Connector 332-770007-1
Power Crimp Connector, Male, 19A, 600V, Wire-to-Wire, Tin Brass Product overview: 770007-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770007-1 can be used for catalog matching and distributor lookup.

Power Crimp Connector, Male, 19A, 600V, Wire-to-Wire, Tin Brass Product overview: 770007-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770007-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 34B1823 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
34B1823
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 34B1823
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 29AH8914 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
29AH8914
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 29AH8914
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal MATE-N-LOK II RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal MATE-N-LOK II RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity - 38AC3276 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
38AC3276
Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity 38AC3276
CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal MATE-N-LOK II RoHS Compliant: Yes

CONTACT, PIN, 20-14AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; For Use With:AMP Universal MATE-N-LOK II RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 770007-1 770007-1 1025877-770007-1 A25174CT-ND 332-770007-1 34B1823 29AH8914
Product Name Connectors Connectors, Interconnects - Rectangular Connectors - Contacts Rectangular Connector Contacts 19A 600V Electronic Connector Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity Contact, Pin, 20-14Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp Crimp Crimp
Contact Size (AWG) 14 to 20 AWG 20 AWG ? to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-A220-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details