TE Connectivity Rectangular Connector Contacts 770006-3

Description
Socket Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A14266TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14266TR-ND
Rectangular Connector Contacts A14266TR-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A14266CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14266CT-ND
Rectangular Connector Contacts A14266CT-ND
Socket Contact Tin 14-20 AWG Crimp

Socket Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Connectors - 770006-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
770006-3
Connectors 770006-3
UMNL II SOK PTPPHBZ

UMNL II SOK PTPPHBZ

Buy Now
Contact, Socket, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 26R1442 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
26R1442
Contact, Socket, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 26R1442
CONTACT, SOCKET, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site
Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity - 68AH8736 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity
68AH8736
Contact, Socket, Crimp, 14Awg; Product Range Amp - Te Connectivity 68AH8736
CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14266TR-ND 770006-3 26R1442
Product Name Rectangular Connector Contacts Connectors Contact, Socket, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products