Split Pin Contact Tin 14-20 AWG Crimp
Split Pin Contact Tin 14-20 AWG Crimp
CONTACT, PIN, CRIMP, 14AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes
CONTACT, PIN, 20-14AWG, CRIMP, FULL REEL; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | A14258TR-ND | 68AH8735 |
| Product Name | Rectangular Connector Contacts | Contact, Pin, Crimp, 14Awg; Product Range Amp - Te Connectivity |
| Connector Type | Rectangular Connectors, Heavy Duty |