TE Connectivity Rectangular Connector Contacts 770004-3

Description
Socket Contact Tin 10-12 AWG Crimp
Request a Quote Datasheet
Description
Socket Contact Tin 10-12 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A14268CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14268CT-ND
Rectangular Connector Contacts A14268CT-ND
Socket Contact Tin 10-12 AWG Crimp

Socket Contact Tin 10-12 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A14268TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14268TR-ND
Rectangular Connector Contacts A14268TR-ND
Socket Contact Tin 10-12 AWG Crimp

Socket Contact Tin 10-12 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-770004-3
19A 600V Electronic Connector 332-770004-3
Power Contact, Female, Crimp, 10-12AWG, 19A, 600V Product overview: 770004-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770004-3 can be used for catalog matching and distributor lookup.

Power Contact, Female, Crimp, 10-12AWG, 19A, 600V Product overview: 770004-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770004-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity - 13C1035 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity
13C1035
Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity 13C1035
CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

CONTACT, SOCKET, 12-10AWG, CRIMP; Product Range:Universal MATE-N-LOK II Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG RoHS Compliant: Yes

Supplier's Site
CONN SOCKET 10-12AWG TIN CRIMP - 792-770004-3 - Utmel Electronic Limited
Hong Kong, China
CONN SOCKET 10-12AWG TIN CRIMP
792-770004-3
CONN SOCKET 10-12AWG TIN CRIMP 792-770004-3
CONN SOCKET 10-12AWG TIN CRIMP

CONN SOCKET 10-12AWG TIN CRIMP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A14268CT-ND 332-770004-3 13C1035 792-770004-3
Product Name Rectangular Connector Contacts 19A 600V Electronic Connector Contact, Socket, 12-10Awg, Crimp; Product Range Amp - Te Connectivity CONN SOCKET 10-12AWG TIN CRIMP
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 10 to 12 AWG 12 AWG
Gender Female / Jack
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details