TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 770003-3

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334262-770003-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Termination: Crimp Pin or Socket: Split Pin Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 770003-3-ND,A25183-N D,A14260TR,-40590344 4-SI-ND,-405903444-S I,-770003-3-SI,A1426 0CT,7700033,A25183 Base Product Number: 770003 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334262-770003-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Termination: Crimp Pin or Socket: Split Pin Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 770003-3-ND,A25183-N D,A14260TR,-40590344 4-SI-ND,-405903444-S I,-770003-3-SI,A1426 0CT,7700033,A25183 Base Product Number: 770003 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334262-770003-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334262-770003-3
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334262-770003-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334262-770003-3 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Termination: Crimp Pin or Socket: Split Pin Standard Package: 3,000 ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 770003-3-ND,A25183-N D,A14260TR,-40590344 4-SI-ND,-405903444-S I,-770003-3-SI,A1426 0CT,7700033,A25183 Base Product Number: 770003 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334262-770003-3
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Termination: Crimp
Pin or Socket: Split Pin
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 770003-3-ND,A25183-ND,A14260TR,-405903444-SI-ND,-405903444-SI,-770003-3-SI,A14260CT,7700033,A25183
Base Product Number: 770003
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
19A 600V Electronic Connector
332-770003-3
19A 600V Electronic Connector 332-770003-3
Power Crimp Connector, Male, 19A, 600V, Tin Plated Bronze Product overview: 770003-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770003-3 can be used for catalog matching and distributor lookup.

Power Crimp Connector, Male, 19A, 600V, Tin Plated Bronze Product overview: 770003-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-770003-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - A14260CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14260CT-ND
Rectangular Connector Contacts A14260CT-ND
Split Pin Contact Tin 10-12 AWG Crimp

Split Pin Contact Tin 10-12 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A14260TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A14260TR-ND
Rectangular Connector Contacts A14260TR-ND
Split Pin Contact Tin 10-12 AWG Crimp

Split Pin Contact Tin 10-12 AWG Crimp

Buy Now Datasheet
770003-3 Mini-Reel Umnl Ii Pin Ptpphbz Amp - Te Connectivity - 87X3352 - Newark, An Avnet Company
Chicago, IL, United States
770003-3 Mini-Reel Umnl Ii Pin Ptpphbz Amp - Te Connectivity
87X3352
770003-3 Mini-Reel Umnl Ii Pin Ptpphbz Amp - Te Connectivity 87X3352
770003-3 Mini-Reel UMNL II PIN PTPPHBZ

770003-3 Mini-Reel UMNL II PIN PTPPHBZ

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334262-770003-3 332-770003-3 A14260CT-ND 87X3352
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 19A 600V Electronic Connector Rectangular Connector Contacts 770003-3 Mini-Reel Umnl Ii Pin Ptpphbz Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Termination Crimp Crimp
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers