TE Connectivity Heat Shrink Boots 769989-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 12.2 - 27.2 MM  [.48 - 1.071 INCH ] Wire/Cable Outside Diameter : .63 in, 18 mm, 14 mm, .787 in, 16 mm, .55 in, .7 in, .71 in, 20 mm Industry Standards Approved Standards : BR1326 listed Class G, IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 12.2 - 27.2 MM  [.48 - 1.071 INCH ] Wire/Cable Outside Diameter : .63 in, 18 mm, 14 mm, .787 in, 16 mm, .55 in, .7 in, .71 in, 20 mm Industry Standards Approved Standards : BR1326 listed Class G, IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 769989-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
769989-000
Heat Shrink Boots 769989-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : Yes Dimensions Cable Diameter Range : 12.2 - 27.2 MM  [.48 - 1.071 INCH ] Wire/Cable Outside Diameter : .63 in, 18 mm, 14 mm, .787 in, 16 mm, .55 in, .7 in, .71 in, 20 mm Industry Standards Approved Standards : BR1326 listed Class G, IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 202 Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 100
  • Material : Low Fire Hazard Material
  • Material Code : 100

Configuration Features


  • Lipped : Yes

Dimensions


  • Cable Diameter Range : 12.2 - 27.2 MM  [.48 - 1.071 INCH ]
  • Wire/Cable Outside Diameter : .63 in, 18 mm, 14 mm, .787 in, 16 mm, .55 in, .7 in, .71 in, 20 mm

Industry Standards


  • Approved Standards : BR1326 listed Class G, IEC 62329-3-101, BS-G-198-5-DF, DEF Std 59-97 Issue 3 Type DF
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /180 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 202

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Flammability : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 769989-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 062600-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Tubing - 0934446019 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene/Polyester
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Cable Transitions & Breakouts - 003301-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Power Cable Heat Shrink Tubing - 063124-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details