TE Connectivity Hook Up Wire 7680573001

Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Halogen-Free Polymer Hook Up Wire Wire Color : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (MM) : .2 Conductor Diameter : 1 MM  [.043 INCH ] Overall Outside Diameter : 1.64 MM  [.065 INCH ] Strand Size (AWG) : 19 Wire Diameter : 1.64 MM  [.065 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 750/1300 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 100G Product Classification : Cable - Spec 99 & 100 Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Halogen-Free Polymer Hook Up Wire Wire Color : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (MM) : .2 Conductor Diameter : 1 MM  [.043 INCH ] Overall Outside Diameter : 1.64 MM  [.065 INCH ] Strand Size (AWG) : 19 Wire Diameter : 1.64 MM  [.065 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 750/1300 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 100G Product Classification : Cable - Spec 99 & 100 Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 7680573001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
7680573001
Hook Up Wire 7680573001
Body Features Hook Up Wire Conductor Material : Tin-Plated Copper Hook Up Wire Insulation Material : Halogen-Free Polymer Hook Up Wire Wire Color : Brown Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Cable Insulation Thickness (MM) : .2 Conductor Diameter : 1 MM  [.043 INCH ] Overall Outside Diameter : 1.64 MM  [.065 INCH ] Strand Size (AWG) : 19 Wire Diameter : 1.64 MM  [.065 INCH ] Wire Size (MMSQ) : .75 Wire Size (AWG) : 20 Electrical Characteristics Hook Up Wire Voltage Rating (V) : 750/1300 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Hook Up Wire Cable Type : Spec 100G Product Classification : Cable - Spec 99 & 100 Product Type : Cable Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Body Features


  • Hook Up Wire Conductor Material : Tin-Plated Copper
  • Hook Up Wire Insulation Material : Halogen-Free Polymer
  • Hook Up Wire Wire Color : Brown

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Cable Insulation Thickness (MM) : .2
  • Conductor Diameter : 1 MM  [.043 INCH ]
  • Overall Outside Diameter : 1.64 MM  [.065 INCH ]
  • Strand Size (AWG) : 19
  • Wire Diameter : 1.64 MM  [.065 INCH ]
  • Wire Size (MMSQ) : .75
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Hook Up Wire Voltage Rating (V) : 750/1300

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Hook Up Wire Cable Type : Spec 100G
  • Product Classification : Cable - Spec 99 & 100
  • Product Type : Cable

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 7680573001
Product Name Hook Up Wire
Rated Voltage 1300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 018787-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 0243233002 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 017227-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers