TE Connectivity Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity 767130-6

Description
STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No
Description
STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity - 19H3062 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity
19H3062
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity 19H3062
STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19H3062
Product Name Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity
Mounting PCB SMT
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MG-T50-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-S4/0-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details