TE Connectivity PCB Headers & Receptacles 767119-9

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Columns : 38 Number of Positions : 76 Number of Power Positions : 2 Number of Signal Positions : 76 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 250 Dimensions Connector Height : 6.53 MM  [.257 INCH ] Connector Length : 38.1 MM  [1.499 INCH ] Connector Width : 5.28 MM  [.208 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.8 INCH ] Stack Height : 6.6 MM , 15.62 MM  [.615 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 2 Housing Features Centerline (Pitch) : .64 MM , 24 MM  [.945 INCH ] Housing Material : Liquid crystal polymer(LCP) Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476, CSA 1195944 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 252 Packaging Type : Tape Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Bus PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Columns : 38 Number of Positions : 76 Number of Power Positions : 2 Number of Signal Positions : 76 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 250 Dimensions Connector Height : 6.53 MM  [.257 INCH ] Connector Length : 38.1 MM  [1.499 INCH ] Connector Width : 5.28 MM  [.208 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.8 INCH ] Stack Height : 6.6 MM , 15.62 MM  [.615 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 2 Housing Features Centerline (Pitch) : .64 MM , 24 MM  [.945 INCH ] Housing Material : Liquid crystal polymer(LCP) Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476, CSA 1195944 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 252 Packaging Type : Tape Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Bus PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 767119-9 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
767119-9
PCB Headers & Receptacles 767119-9
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Parallel Number of Columns : 38 Number of Positions : 76 Number of Power Positions : 2 Number of Signal Positions : 76 PCB Mount Orientation : Vertical Stackable : No Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 250 Dimensions Connector Height : 6.53 MM  [.257 INCH ] Connector Length : 38.1 MM  [1.499 INCH ] Connector Width : 5.28 MM  [.208 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.8 INCH ] Stack Height : 6.6 MM , 15.62 MM  [.615 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VAC) : 30 Operating Voltage (VDC) : 2 Housing Features Centerline (Pitch) : .64 MM , 24 MM  [.945 INCH ] Housing Material : Liquid crystal polymer(LCP) Industry Standards Agency/Standard : CSA, UL Approved Standards : UL E28476, CSA 1195944 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Quantity : 252 Packaging Type : Tape Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Bus PCB Connector Assembly Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to Printed Circuit Board : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Parallel
  • Number of Columns : 38
  • Number of Positions : 76
  • Number of Power Positions : 2
  • Number of Signal Positions : 76
  • PCB Mount Orientation : Vertical
  • Stackable : No

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 11.5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Thickness (MICIN) : 150 - 250

Dimensions


  • Connector Height : 6.53 MM  [.257 INCH ]
  • Connector Length : 38.1 MM  [1.499 INCH ]
  • Connector Width : 5.28 MM  [.208 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.8 INCH ]
  • Stack Height : 6.6 MM , 15.62 MM  [.615 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 2
  • Operating Voltage (VAC) : 30
  • Operating Voltage (VDC) : 2

Housing Features


  • Centerline (Pitch) : .64 MM , 24 MM  [.945 INCH ]
  • Housing Material : Liquid crystal polymer(LCP)

Industry Standards


  • Agency/Standard : CSA, UL
  • Approved Standards : UL E28476, CSA 1195944
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Listed

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Quantity : 252
  • Packaging Type : Tape

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Bus
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 10
  • Differential Signaling : Yes

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 767119-9
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Voltage Rating 30 volts
Current Rating 11.5 amps
Insulation Resistance 2 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102192-9 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103169-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - 103311-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103185-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details