TE Connectivity Stacking Connector, Plug, 76Pos, 0.64Mm; Body Material Amp - Te Connectivity 767111-9

Description
STACKING CONNECTOR, PLUG, 76POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Stacking Height:6.60"; Voltage Rating:30VRoHS Compliant: No
Description
STACKING CONNECTOR, PLUG, 76POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Stacking Height:6.60"; Voltage Rating:30VRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Plug, 76Pos, 0.64Mm; Body Material Amp - Te Connectivity - 16H5614 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Plug, 76Pos, 0.64Mm; Body Material Amp - Te Connectivity
16H5614
Stacking Connector, Plug, 76Pos, 0.64Mm; Body Material Amp - Te Connectivity 16H5614
STACKING CONNECTOR, PLUG, 76POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Stacking Height:6.60"; Voltage Rating:30VRoHS Compliant: No

STACKING CONNECTOR, PLUG, 76POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Stacking Height:6.60"; Voltage Rating:30VRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16H5614
Product Name Stacking Connector, Plug, 76Pos, 0.64Mm; Body Material Amp - Te Connectivity
Mounting PCB SMT
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9-Pin Hermetic D-sub Connector - 54665 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details