TE Connectivity Stacking Connector, Rcpt, 76Pos, 0.64Mm; Body Material Amp - Te Connectivity 767095-2

Description
STACKING CONNECTOR, RCPT, 76POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No
Description
STACKING CONNECTOR, RCPT, 76POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Rcpt, 76Pos, 0.64Mm; Body Material Amp - Te Connectivity - 16H5609 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 76Pos, 0.64Mm; Body Material Amp - Te Connectivity
16H5609
Stacking Connector, Rcpt, 76Pos, 0.64Mm; Body Material Amp - Te Connectivity 16H5609
STACKING CONNECTOR, RCPT, 76POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

STACKING CONNECTOR, RCPT, 76POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16H5609
Product Name Stacking Connector, Rcpt, 76Pos, 0.64Mm; Body Material Amp - Te Connectivity
Mounting PCB SMT
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-1201-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 20 AWG
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details