TE Connectivity PCB Headers & Receptacles 767094-1

Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 19 Number of Positions : 38 Number of Power Positions : 1 Number of Signal Positions : 38 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 15.01 MM  [.591 INCH ] Connector Length : 25.4 MM  [1 INCH ] Connector Width : 8 MM  [.315 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Stack Height : 21.6 MM , 31.9 MM , 18 MM , 29 MM , 20 MM , 15.62 MM , 27 MM , 27.8 MM  [1.255 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VDC) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Bottom Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Ground Feature Type : Ground Bus Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 19 Number of Positions : 38 Number of Power Positions : 1 Number of Signal Positions : 38 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 15.01 MM  [.591 INCH ] Connector Length : 25.4 MM  [1 INCH ] Connector Width : 8 MM  [.315 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Stack Height : 21.6 MM , 31.9 MM , 18 MM , 29 MM , 20 MM , 15.62 MM , 27 MM , 27.8 MM  [1.255 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VDC) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Bottom Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Ground Feature Type : Ground Bus Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 767094-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
767094-1
PCB Headers & Receptacles 767094-1
Body Features Primary Product Color : Black Configuration Features Board-to-Board Configuration : Mezzanine (Stacking) Number of Columns : 19 Number of Positions : 38 Number of Power Positions : 1 Number of Signal Positions : 38 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 11.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ] Contact Shape & Form : Dual Beam Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Height : 15.01 MM  [.591 INCH ] Connector Length : 25.4 MM  [1 INCH ] Connector Width : 8 MM  [.315 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Stack Height : 21.6 MM , 31.9 MM , 18 MM , 29 MM , 20 MM , 15.62 MM , 27 MM , 27.8 MM  [1.255 INCH ] Electrical Characteristics Impedance (OHM) : 50 Insulation Resistance (MEGO) : 2 Operating Voltage (VDC) : 1 Housing Features Centerline (Pitch) : .64 MM  [.025 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Mating Entry Location : Bottom Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : CSA 1195944, UL E28476 UL Flammability Rating : UL 94V-0 UL Rating : Listed Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : With PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : With Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube, Box Packaging Quantity : 21 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Board-to-Board Ground Feature Type : Ground Bus Header Type : Fully Shrouded PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : 10 Differential Signaling : Yes Termination Features Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ] Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ] Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Board-to-Board Configuration : Mezzanine (Stacking)
  • Number of Columns : 19
  • Number of Positions : 38
  • Number of Power Positions : 1
  • Number of Signal Positions : 38
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 11.5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .12 MICM  [5 MICIN ]
  • Contact Shape & Form : Dual Beam
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Height : 15.01 MM  [.591 INCH ]
  • Connector Length : 25.4 MM  [1 INCH ]
  • Connector Width : 8 MM  [.315 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Stack Height : 21.6 MM , 31.9 MM , 18 MM , 29 MM , 20 MM , 15.62 MM , 27 MM , 27.8 MM  [1.255 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • Insulation Resistance (MEGO) : 2
  • Operating Voltage (VDC) : 1

Housing Features


  • Centerline (Pitch) : .64 MM  [.025 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)
  • Mating Entry Location : Bottom

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : CSA 1195944, UL E28476
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Listed

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : With
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : With

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube, Box
  • Packaging Quantity : 21

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Bus
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 10
  • Differential Signaling : Yes

Termination Features


  • Rectangular Termination Post & Tail Thickness : .2 MM  [.008 INCH ]
  • Rectangular Termination Post & Tail Width : .53 MM  [.021 INCH ]
  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 767094-1
Product Name PCB Headers & Receptacles
Mounting SMT; Board Mount
Voltage Rating 1 volts
Current Rating 11.5 amps
Insulation Resistance 2 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102973-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 102792-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102156-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102977-1 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers