TE Connectivity Board to Board & Mezzanine Connectors 767089-7

Description
MICTOR,R/A,RECPT,.09 3,266,ASY
Request a Quote
Description
MICTOR,R/A,RECPT,.09 3,266,ASY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 767089-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
767089-7
Board to Board & Mezzanine Connectors 767089-7
MICTOR,R/A,RECPT,.09 3,266,ASY

MICTOR,R/A,RECPT,.093,266,ASY

Buy Now
Stacking Connector, Rcpt, 266Pos, 0.64Mm; Body Material Amp - Te Connectivity - 19H3023 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 266Pos, 0.64Mm; Body Material Amp - Te Connectivity
19H3023
Stacking Connector, Rcpt, 266Pos, 0.64Mm; Body Material Amp - Te Connectivity 19H3023
STACKING CONNECTOR, RCPT, 266POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

STACKING CONNECTOR, RCPT, 266POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Leaded Process Compatible:No; Mounting Type:PCB SMT; Peak Reflow Compatible (260 C):No; Voltage Rating:30V RoHS Compliant: No

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
767089-7
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 767089-7
CONN RCP 266P EDGE PALLAD-NICKEL

CONN RCP 266P EDGE PALLAD-NICKEL

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 767089-7 19H3023 767089-7
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Rcpt, 266Pos, 0.64Mm; Body Material Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
PCI Express - 10025026-10003SLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details