TE Connectivity Board to Board & Mezzanine Connectors 767044-6

Description
MICTOR,R/A,RECPT,.06 2,228,ASY
Request a Quote Datasheet
Description
MICTOR,R/A,RECPT,.06 2,228,ASY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 767044-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
767044-6
Board to Board & Mezzanine Connectors 767044-6
MICTOR,R/A,RECPT,.06 2,228,ASY

MICTOR,R/A,RECPT,.062,228,ASY

Buy Now
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity - 16H5576 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity
16H5576
Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity 16H5576
STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Surface Mount Right Angle; Gender:Receptacle RoHS Compliant: No

STACKING CONNECTOR, RCPT, 228POS, 0.64MM; Body Material:Liquid Crystal Polymer; Connector Type:Stacking; Contact Material:Copper Alloy; Contact Plating:Gold; Contact Termination:Surface Mount Right Angle; Gender:Receptacle RoHS Compliant: No

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
767044-6
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 767044-6
CONN RCPT 228POS EDGE MNT GOLD

CONN RCPT 228POS EDGE MNT GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 767044-6 16H5576 767044-6
Product Name Board to Board & Mezzanine Connectors Stacking Connector, Rcpt, 228Pos, 0.64Mm; Body Material Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details